EN
  • EN
  • DE

HD74ACT240FPEL-E

Part No HD74ACT240FPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Compliant
Win Source Part Number 988041-HD74ACT240FPEL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74ACT240FPEL-E CAD Model

Description

The HD74ACT240FPEL-E is an octal buffer/line driver manufactured by Renesas Electronics. It's part of the ACT (Advanced CMOS Technology) logic family, providing high-speed performance and low power consumption.

Applications:

  • Memory Addressing: Used as a buffer in memory systems to drive highly capacitive memory address lines.
  • Data Bus Isolation: Isolates data buses to prevent loading effects and signal degradation.
  • Clock Distribution: Buffers clock signals to distribute them to multiple destinations with minimal skew.
  • Line Driving: Drives long transmission lines to maintain signal integrity.
  • Microprocessor Systems: Used as an interface between the microprocessor and peripheral devices.

Features:

  • Octal Buffer: Contains eight independent buffer/line driver circuits.
  • Inverted Outputs: Provides inverted outputs, suitable for specific logic requirements.
  • High-Speed Operation: Offers fast propagation delays, typically in the nanosecond range.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage Range: Operates over a wide voltage range (typically 4.5V to 5.5V).
  • High Output Drive Capability: Capable of driving highly capacitive loads.

Benefits:

  • Improved Signal Integrity: Buffers and drives signals effectively, minimizing signal degradation.
  • Increased System Performance: High-speed operation contributes to overall system performance.
  • Reduced Power Consumption: CMOS technology lowers power consumption compared to older technologies.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.
  • Simplified System Design: Simplifies the design of complex digital systems.

Additional Details:

The HD74ACT240FPEL-E is typically packaged in a SOP (Small Outline Package). Its operating temperature range is usually between -40°C to +85°C. The device features three-state outputs, allowing it to be effectively disconnected from the bus. For specific electrical characteristics (e.g., propagation delay, supply current), refer to the Renesas datasheet. The enable input (OE) controls all eight buffers; when OE is high, all outputs are disabled.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess