EN
  • EN
  • DE

HD64F3069RF25WV

Part No HD64F3069RF25WV
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description 16-bit Microcontrollers with Embedded 512KB Flash Microcomputer (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207814-HD64F3069RF25WV
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F3069RF25WV CAD Model

Description

The HD64F3069RF25WV is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the H8/300H series of microcontrollers, known for their robust architecture and suitability for a wide range of embedded applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Found in devices such as audio players, remote controls, and home appliances requiring sophisticated control.
  • Automotive Applications: Employed in engine management systems, dashboard controllers, and body control modules.
  • Medical Devices: Can be integrated into diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Communication Equipment: Utilized in networking devices, wireless communication modules, and data acquisition systems.

Features:

  • H8/300H CPU Core: Based on a high-performance 16-bit architecture, offering efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data processing.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for serial data communication with peripherals.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital data.
  • Digital I/O Ports: Provides multiple general-purpose input/output pins for interfacing with external devices.

Benefits:

  • High Performance: Delivers efficient processing capabilities for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering BOM cost.
  • Low Power Consumption: Optimizes power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Flexible Communication Options: Supports various serial communication protocols for seamless connectivity with other devices.
  • Robust Architecture: Designed for reliable operation in harsh industrial environments.

Additional Details: The HD64F3069RF25WV operates at a specified clock frequency (e.g., 25MHz) and comes in a specific package type (e.g., QFP). Power supply requirements typically range from 3V to 5V. Refer to the Renesas datasheet for complete electrical characteristics and pinout information.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Rochester Electronics
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess