EN
  • EN
  • DE

HD64F2215UTE16

Part No HD64F2215UTE16
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC H8S Mcu Flash 256K 120-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 16 µs
Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 16 b
Frequency 16 MHz
Interface SCI, USB
Lead Free Contains Lead
Max Frequency 16 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 3.6 V
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of I/Os 68
Number of Pins 120
Number of Programmable I/O 68
Number of Timers/Counters 2
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Packaging Bulk
Peripherals DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Win Source Part Number 1024569-HD64F2215UTE16
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2215UTE16 CAD Model

Description

The HD64F2215UTE16 is a microcontroller from Renesas Electronics America, belonging to their H8/300H series. This microcontroller is designed for embedded systems requiring a balance of processing power, memory, and peripheral functions. It provides a robust and versatile platform for a variety of applications.

Applications

  • Industrial Control Systems: Used in controlling machinery, automation equipment, and process control due to its real-time processing capabilities.
  • Automotive Electronics: Suitable for various automotive applications such as engine management, dashboard control, and body control systems.
  • Consumer Electronics: Employed in advanced consumer products like home appliances, audio-visual equipment, and interactive devices.
  • Medical Devices: Can be integrated into medical equipment for monitoring, control, and data acquisition purposes.
  • Data Acquisition Systems: Used in systems that require collecting and processing data from sensors and other input devices.

Features

  • H8/300H CPU Core: Features a high-performance H8/300H CPU core, providing efficient instruction processing and real-time capabilities.
  • On-Chip Memory: Includes a substantial amount of on-chip Flash memory for program storage and RAM for data manipulation.
  • Timers: Equipped with multiple timers for timing control, event counting, and PWM signal generation.
  • Serial Communication Interfaces: Offers serial communication interfaces like UART, SCI, and SPI for connecting to other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital converter for converting analog signals from sensors and other sources into digital data.
  • I/O Ports: Provides a large number of general-purpose I/O ports for interfacing with external devices.
  • Interrupt Controller: Features a flexible interrupt controller for handling various interrupt sources.
  • Operating Voltage: Operates at 2.7V to 5.5V.
  • Package: Typically available in a QFP package for surface mount assembly.

Benefits

  • High Performance: Delivers high processing performance for complex embedded applications.
  • Integrated Peripherals: Reduces the need for external components, resulting in lower system cost and complexity.
  • Real-Time Operation: Offers real-time capabilities for precise timing control and event handling.
  • Flexible Communication: Facilitates easy communication with other devices and systems through various serial interfaces.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Robust Design: Offers a robust design with high reliability and stability.

Additional Details

The HD64F2215UTE16 microcontroller is designed with power efficiency in mind, making it suitable for applications where energy conservation is critical. Its wide range of operating voltages allows it to be used in various power environments. The device also features robust protection mechanisms to ensure reliable operation in harsh conditions. The integrated Flash memory allows for easy program updates and modifications, while the ample RAM provides sufficient space for data storage and manipulation. Overall, the HD64F2215UTE16 is a versatile and reliable microcontroller suitable for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0909 $58.1818
5+ $23.8695 $119.3475
8+ $23.1236 $184.9888
11+ $22.3777 $246.1547
14+ $21.6318 $302.8452
18+ $19.3940 $349.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess