EN
  • EN
  • DE

HD64F2194CFV

Part No HD64F2194CFV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description 16-BIT Microcontroller PQFP112
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Pins 112
RoHS Compliant
Win Source Part Number 1023593-HD64F2194CFV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2194CFV CAD Model

Description

The HD64F2194CFV is a microcontroller from Renesas Electronics America, belonging to the H8/300H series. This series is known for its robust performance and versatility in various embedded applications. The HD64F2194CFV offers a combination of processing power, integrated peripherals, and memory options, making it suitable for a wide array of control and automation tasks.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics (e.g., dashboard control, engine management)
  • Office automation equipment
  • Robotics

Features:

  • H8/300H CPU core
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage
  • Multiple timers for timing and control functions
  • Serial communication interfaces (SCI) for UART-based communication
  • A/D converters for analog signal processing
  • I/O ports for interfacing with external devices
  • Interrupt controller for handling external events

Benefits:

  • High performance due to the H8/300H core, enabling complex calculations and fast response times.
  • Integrated Flash memory allows for easy program updates and storage.
  • Versatile communication interfaces facilitate seamless connection with other devices and systems.
  • Low power consumption, making it suitable for battery-powered applications.
  • Robust design ensures reliable operation in harsh environments.

Additional Details:

The HD64F2194CFV typically operates at a specific clock frequency (e.g., 20MHz) and has a defined voltage range for operation. Detailed specifications including memory size (Flash and RAM), number of I/O ports, and operating temperature range can be found in the Renesas datasheet for this specific part number. The package type may vary. This microcontroller supports various development tools, including assemblers, compilers, and debuggers, which aid in the development and testing of embedded software.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess