The HD26C32AFPEL-E is a quad differential line receiver designed for use in balanced and unbalanced digital data transmission. This device is part of Renesas' high-performance logic family and is known for its robust design and reliable operation in harsh environments. It is commonly used in applications requiring high-speed data transmission and noise immunity.
Applications
- RS-422 and RS-485 Communication Systems
- Line Receivers in Industrial Control Systems
- Differential Data Transmission in Networking Equipment
- High-Speed Data Acquisition Systems
- Digital Interface Circuits
Features
- Quad Differential Line Receiver
- High Input Impedance
- Fast Propagation Delay
- Single 5V Power Supply
- Built-in Thermal Shutdown Protection
Benefits
- Reliable Data Transmission: High input impedance minimizes loading effects on the transmission line, ensuring signal integrity.
- High-Speed Performance: Fast propagation delay allows for high-speed data transfer, improving overall system performance.
- Simplified Power Supply Design: Single 5V power supply simplifies the power supply requirements.
- Robust Operation: Built-in thermal shutdown protection enhances the device's reliability and prevents damage due to overheating.
- Noise Immunity: Differential input provides excellent common-mode noise rejection, ensuring accurate data reception in noisy environments.
Additional Details
The HD26C32AFPEL-E features a wide common-mode voltage range and is designed to meet the requirements of various communication standards. It is available in a surface-mount package for easy integration into modern circuit boards. The device is designed for high reliability and long-term operation in demanding industrial environments.