EN
  • EN
  • DE

HAT1121R-EL-E

Part No HAT1121R-EL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Pch Dual Power Mosfet -12V -7A 25Mohm Sop8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971785-HAT1121R-EL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAT1121R-EL-E CAD Model

Description

The HAT1121R-EL-E is a P-Channel Power MOSFET manufactured by Renesas Electronics America. This MOSFET is engineered for efficient power management and switching applications. It provides a low on-resistance and fast switching performance, making it suitable for DC-DC converters, load switches, and power management circuits where energy efficiency is critical. It is designed for surface mounting, optimizing board space and enabling compact designs in various electronic devices.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management Systems
  • Battery Management

Features

  • P-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Surface Mount Package
  • Halogen Free

Benefits

  • Increased Efficiency: Minimizing conduction losses through low on-resistance ensures higher efficiency in power conversion applications.
  • Space Saving: The surface mount package allows for compact PCB designs, which is beneficial in portable and space-constrained applications.
  • Enhanced Reliability: Renesas MOSFETs are recognized for their reliability and stable operation across a wide range of operating conditions.
  • Reduced Heat Generation: Lower on-resistance reduces power dissipation, leading to lower operating temperatures and simplifying thermal management.

Additional Details

The HAT1121R-EL-E's datasheet specifies key parameters such as the gate-source voltage (Vgs), drain-source voltage (Vds), and maximum drain current (Id). The device’s thermal resistance is an important consideration for higher power applications, influencing thermal design. The datasheet provides detailed electrical characteristics, thermal performance data, and package dimensions. Designers should consult the Renesas datasheet to ensure optimal performance and reliable operation in their applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess