EN
  • EN
  • DE

HA9P2556-9

Part No HA9P2556-9
Manufacturer Renesas Electronics America
Catalog Linear - Analog Multipliers, Dividers
Description 57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number HA-2556
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1178604-HA9P2556-9
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA9P2556-9 CAD Model

Description

The HA9P2556-9 is a high-speed, monolithic analog multiplier/divider from Renesas Electronics America. This device is designed for applications requiring precise multiplication, division, squaring, and square rooting of analog signals. Its high bandwidth and accuracy make it suitable for a variety of signal processing and instrumentation applications.

Applications:

  • Automatic Gain Control (AGC) Circuits: Used for dynamic range compression.
  • Modulation and Demodulation: Implemented in communication systems for signal processing.
  • RMS-to-DC Conversion: Converts AC signals to DC equivalents for measurement.
  • Voltage-Controlled Amplifiers (VCAs): Controls the gain of an amplifier based on an input voltage.
  • Instrumentation: Used in test and measurement equipment for signal conditioning.

Features:

  • High Bandwidth: Enables processing of high-frequency signals with minimal distortion.
  • Excellent Linearity: Ensures accurate multiplication and division of analog signals.
  • Wide Input Voltage Range: Accommodates a wide range of input signal levels.
  • Adjustable Scale Factor: Allows for flexible scaling of the output signal.
  • Low Distortion: Minimizes unwanted harmonics and noise in the output signal.
  • Monolithic Construction: Provides excellent matching and temperature tracking.

Benefits:

  • Precise Signal Processing: High accuracy ensures reliable performance in critical applications.
  • Versatile Functionality: Supports multiple functions, including multiplication, division, squaring, and square rooting.
  • Improved System Performance: High bandwidth and linearity enhance overall system performance.
  • Simplified Circuit Design: Integrated features reduce component count and simplify design.
  • Cost-Effective Solution: Provides a cost-effective solution for analog signal processing.

Technical Specifications: The HA9P2556-9 features differential inputs and a single-ended output. It operates from a dual power supply and has a wide operating temperature range. The device is available in a variety of package options. Detailed electrical characteristics and application notes are available in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3829 $88.3829
2+ $85.6213 $171.2426
3+ $82.8597 $248.5791
4+ $80.0969 $320.3876
5+ $71.8110 $359.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess