EN
  • EN
  • DE

HA5024IP

Part No HA5024IP
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description Quad 125MHz Video Current Feedback Amplifier with Disable | IC AMP VIDEO 125MHZ QUAD 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Current Feedback
-3db Bandwidth 125MHz
Slew Rate 350V/μs
Supply Current 7.5mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number HA5024
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1178583-HA5024IP
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA5024IP CAD Model

Description

The Renesas Electronics America HA5024IP is an integrated circuit that is designed for current feedback applications.

  • Bandwidth: 125MHz -3db
  • Slew Rate: 350V/μs
  • Supply Current: 7.5mA
  • Current-Output/Channel: 20mA
  • Package: 20-PDIP
  • Popularity: medium
  • Status: obsolete
  • Supply and Demand Status: limited
  • Family Part Number: HA5024
  • Manufacturer Pack Quantity: 18
  • MSL Level: 1 (Unlimited)
  • Supply Voltage, Single/Dual (±): ±4.5V ~ 18V

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess