EN
  • EN
  • DE

HA17723-E

Part No HA17723-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061700-HA17723-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17723-E CAD Model

Description

The HA17723-E is a product manufactured by Renesas Electronics. Based on available information, it's likely a voltage comparator IC designed for comparing two voltage levels and providing a digital output indicating which voltage is higher.

Applications

  • Threshold Detectors: Used to detect when a voltage exceeds a predefined threshold.
  • Zero-Crossing Detectors: Detects when an AC signal crosses the zero-voltage level.
  • Window Comparators: Determines if a voltage is within a specific range or window.
  • Over-Voltage Protection Circuits: Triggers a protection mechanism when the voltage exceeds a safe level.
  • Level Shifters: Converts voltage levels between different logic families.

Features

  • Single or Dual Comparator: May contain one or two independent comparators in a single package (check datasheet for specific configuration).
  • Fast Response Time: Provides rapid response to changes in input voltage levels.
  • Low Input Offset Voltage: Minimizes errors due to variations in input characteristics.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Open-Collector Output (potentially): Some versions may feature an open-collector output for flexible interfacing.

Benefits

  • Precise Voltage Comparison: Low input offset voltage ensures accurate comparison results.
  • Fast Switching: Rapid response time makes it suitable for real-time applications.
  • Versatile Applications: Can be used in a wide range of voltage detection and comparison tasks.
  • Design Flexibility: Wide supply voltage range allows for use in various circuit designs.
  • Cost-Effective: Offers a cost-effective solution for voltage comparison needs.

Additional Details

The HA17723-E is typically available in packages such as DIP or SOIC. Key specifications to consider include response time, input offset voltage, supply voltage range, and output configuration. For detailed electrical characteristics and application information, consult the official Renesas datasheet. It's a reliable and versatile component for various voltage comparison and detection applications.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess