EN
  • EN
  • DE

HA1630D02TEL-E

Part No HA1630D02TEL-E
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 680KHZ 8TSSOP / Op Amp Dual Low Voltage Amplifier 5.5V 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 680kHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Operating Supply Current 100μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 775581-HA1630D02TEL-E
Popularity Medium
Supply and Demand Status Limited
Family Name HA1630D02TEL
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian HA1630D02TEL-E CAD Model

Description

The HA1630D02TEL-E is a Renesas Electronics America operational amplifier (op-amp) designed for various instrumentation and amplifier applications. This amplifier provides high gain and low offset voltage, making it suitable for precision measurement and control systems.

Applications

  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • Signal conditioning circuits
  • Data acquisition systems

Features

  • Low offset voltage: Minimizes errors in precision circuits.
  • High open-loop gain: Ensures accurate amplification of input signals.
  • Wide bandwidth: Allows for amplification of a broad range of frequencies.
  • Low input bias current: Reduces errors caused by input impedance.
  • Short circuit protection: Protects the amplifier from damage due to output shorts.

Benefits

  • Improved accuracy in measurement systems.
  • Enhanced signal fidelity in audio and data transmission.
  • Increased stability in feedback control loops.
  • Reduced component count due to versatile functionality.
  • Extended operational lifespan due to built-in protection features.

Additional Details

The HA1630D02TEL-E operates over a specified temperature range and voltage supply. It is typically available in a small outline package (SOP), enabling efficient board space utilization. Refer to the Renesas datasheet for detailed electrical characteristics, including input voltage range, output voltage swing, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR). The device's low noise performance also makes it suitable for applications where signal integrity is critical.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess