The H8S/2350 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the H8S family of high-performance microcontrollers, designed for embedded systems requiring significant processing power and versatile peripheral interfaces.
Applications
- Industrial control systems
- Motor control
- Consumer electronics
- Automotive applications
- Communication equipment
Features
- High-performance CPU core: Enables fast and efficient execution of code.
- Large memory capacity: Provides ample storage for program code and data.
- Multiple peripheral interfaces: Supports a wide range of communication protocols.
- Timers and counters: Facilitates precise timing and control operations.
- Analog-to-digital converters (ADCs): Allows for the acquisition of analog signals.
- Digital-to-analog converters (DACs): Enables the generation of analog signals.
Benefits
- High processing power: Suitable for demanding applications.
- Versatile connectivity: Supports a wide range of external devices.
- Flexible memory options: Adaptable to different application requirements.
- Integrated peripherals: Reduces the need for external components.
- Cost-effective solution: Provides a balance of performance and price.
Additional Details
The H8S/2350 microcontroller typically includes features like a DMA controller, allowing for efficient data transfer between peripherals and memory. It also has various power-saving modes to minimize energy consumption in battery-powered applications. The MCU's architecture is optimized for real-time control applications, providing predictable and deterministic performance. Development tools, including compilers, debuggers, and emulators, are available to support the development of applications for the H8S/2350. The H8S/2350 incorporates various protection mechanisms to enhance reliability and safety, such as watchdog timers and memory protection units. The H8S/2350 is often used in applications that require signal processing or complex calculations. It is a reliable and efficient solution for embedded control systems.