EN
  • EN
  • DE

SST38VF6401-90-5I-B3KE-T

Part No SST38VF6401-90-5I-B3KE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT 90NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST38
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 10μs
Access Time 90ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA (6x8)
Win Source Part Number 763427-SST38VF6401-90-5I-B3KE-T
Popularity Medium
Supply and Demand Status Limited
Family Name SST38VF6401
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SST38VF6401-90-5I-B3KE-T CAD Model

Description

The SST38VF6401-90-5I-B3KE-T is a high-performance, versatile flash memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory device is part of the SuperFlash® product family, which is renowned for its reliability, endurance, and low power consumption.

Key Features:

  • Memory Size: The SST38VF6401-90-5I-B3KE-T comes with a memory size of 64 Mbit (8MB), providing ample space for firmware storage, boot code, or data logging applications.
  • Memory Interface: This device features a parallel memory interface, ensuring compatibility with a wide range of microcontrollers and microprocessors.
  • Speed: The access time of 90ns allows for fast data retrieval, making it suitable for high-speed applications that require quick access to stored data.
  • Supply Voltage: Operating at a voltage range of 2.7V to 3.6V, it can easily integrate into low-power designs and portable devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it can reliably operate in extreme environments, making it suitable for industrial and automotive applications.
  • Package: The memory chip is housed in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, which offers a compact footprint and excellent thermal performance.
  • Endurance: The SST38VF6401-90-5I-B3KE-T boasts high endurance with a typical write cycle endurance of 100,000 cycles, ensuring long-term reliability for write-intensive applications.

Applications:

The versatility of the SST38VF6401-90-5I-B3KE-T makes it ideal for a wide array of applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices

Overall, the SST38VF6401-90-5I-B3KE-T from Microchip Technology is a robust and reliable flash memory solution that brings together high capacity, speed, and durability, making it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess