The Renesas H7N0603DSTR-E is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power management and switching applications. It's part of Renesas's portfolio of power devices.
Applications
- DC-DC Converters
- Load Switching
- Power Management Circuits
- Battery Management Systems
- Motor Control Circuits
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Low Gate Charge
- Logic Level Drive
- Surface Mount Package
Benefits
- Efficient power conversion due to low RDS(on)
- Reduced switching losses due to high-speed switching
- Simplified gate drive circuitry due to low gate charge
- Direct logic level interface
- Compact design due to surface mount package
- Improved system efficiency in power management applications
Technical Specifications
The H7N0603DSTR-E features a low on-resistance (RDS(on)) typically in the range of 30-50 mOhms at a gate-source voltage (VGS) of -4.5V. It has a drain-source voltage (VDS) rating typically around -30V. The gate charge (Qg) is low, typically less than 10 nC. The continuous drain current (ID) is typically around -6A to -8A. The package is typically a small surface mount package such as a SOT-23 or similar. Specific RDS(on) values, voltage ratings, and thermal resistance details are outlined in the official Renesas datasheet.