The R3111N271A-TR is a voltage detector IC manufactured by Ricoh. It is a high-accuracy voltage detector with a built-in delay circuit and low supply current. The primary function is to monitor the input voltage and generate a reset signal when the voltage falls below a specified threshold, thereby protecting microcontrollers and other sensitive components from damage or malfunction due to unstable power supplies.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power-on reset circuits
- Battery backup systems
- Power failure detection
Features
- High-precision voltage detection: Accurate monitoring of the input voltage.
- Low supply current: Minimizes power consumption in battery-operated devices.
- Built-in delay circuit: Prevents false resets caused by voltage transients.
- Small package size: Suitable for compact electronic devices.
- Wide operating temperature range: Reliable performance in various environments.
- CMOS technology: Offers stable and efficient operation.
Benefits
- Improved system stability: Ensures reliable operation by preventing errors due to voltage drops.
- Prolonged battery life: Low current consumption maximizes battery runtime.
- Simplified design: Integrated delay circuit reduces the need for external components.
- Space-saving solution: Small package allows for integration into dense circuits.
- Enhanced reliability: Stable performance across a wide temperature range.
Additional Details
The detection voltage of the R3111N271A-TR is typically 2.7V. This threshold is critical for ensuring that the system operates within the safe voltage limits. The built-in delay time prevents the system from resetting unnecessarily due to short voltage fluctuations. The IC is commonly used in portable devices, industrial control systems, and automotive applications. The "-TR" suffix indicates that the components are provided in tape and reel for automated assembly. The R3111 series offers a variety of detection voltages to accommodate different system requirements. It also features hysteresis to provide additional stability near the threshold voltage.
The CMOS construction of the R3111N271A-TR ensures low power consumption and high noise immunity. The device is designed to operate over a wide range of temperatures, making it suitable for harsh environments. The compact package, often SOT-23 or similar, enables the device to be integrated into small form-factor products.