EN
  • EN
  • DE

FN1F4M-T1B-A

Part No FN1F4M-T1B-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Trans Digital BJT PNP 50V 100mA 3-Pin Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Compliant
Win Source Part Number 1059527-FN1F4M-T1B-A
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FN1F4M-T1B-A CAD Model

Description

The FN1F4M-T1B-A is a MOSFET manufactured by Renesas Electronics America. It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is typically used in DC-DC converters, load switches, and other power control circuits.

Applications

  • DC-DC Converters
  • Load Switches
  • Power Management Circuits
  • Motor Control
  • Backlight Inverters

Features

  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • Surface Mount Package
  • Lead-Free Construction

Benefits

  • Increased efficiency in power conversion due to low on-resistance.
  • Reduced switching losses and improved performance in high-frequency applications.
  • Minimized gate drive requirements and simplified driver circuitry due to low gate charge.
  • Enhanced reliability and ruggedness with avalanche rating.
  • Simplified board assembly and reduced manufacturing costs with surface mount package.
  • Environmentally friendly due to lead-free construction.

Additional Details

The FN1F4M-T1B-A is a MOSFET that features low on-resistance (RDS(on)), which minimizes conduction losses and improves efficiency in power conversion applications. Its high-speed switching characteristics reduce switching losses, making it suitable for high-frequency applications. The low gate charge (Qg) reduces gate drive requirements, simplifying driver circuitry and improving overall efficiency. The avalanche rating ensures robust performance under transient conditions. The surface mount package simplifies board assembly and reduces manufacturing costs. The lead-free construction meets environmental regulations. This MOSFET is commonly used in DC-DC converters, load switches, power management circuits, motor control, and backlight inverters where efficient and reliable power control is required. Specific electrical characteristics and thermal performance details can be found in the product datasheet.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess