EN
  • EN
  • DE

MIC5219-1.8BM5

Part No MIC5219-1.8BM5
Manufacturer Sipex Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078812-MIC5219-1.8BM5
Categories OEM Parts(M-N)
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC5219-1.8BM5 CAD Model

Description

The MIC5219-1.8BM5 is a 500mA low-dropout (LDO) voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable and regulated 1.8V output voltage with a very low dropout voltage. This makes it suitable for applications where the input voltage is close to the desired output voltage, ensuring efficient power conversion. The device is part of Sipex's line of LDO regulators known for their compact size and low power consumption.

Applications:

  • Portable Electronics: Powers sensitive components in smartphones, tablets, and other mobile devices.
  • Battery-Powered Systems: Extends battery life in portable equipment due to its low dropout voltage and quiescent current.
  • Microcontroller Power Supplies: Provides a clean and stable power source for microcontrollers and digital logic circuits.
  • Wireless Communication Devices: Powers RF transceivers and other wireless communication ICs.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • 500mA Output Current: Delivers up to 500mA of continuous current.
  • Fixed 1.8V Output: Provides a precisely regulated 1.8V output voltage.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Stable Output Voltage: Provides a consistent and accurate output voltage under varying load conditions.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Compact Size: Small package size makes it suitable for space-constrained applications.

The MIC5219-1.8BM5 is typically available in a small surface-mount package, such as an SOT-23 or similar. It is commonly used in applications that require a regulated 1.8V supply, particularly in portable electronics where space and efficiency are critical. The 'BM5' likely indicates a specific package type and/or temperature range. This LDO regulator is ideal for applications needing a stable 1.8V source at moderate current levels.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess