EN
  • EN
  • DE

F2914NBGK8

Part No F2914NBGK8
Manufacturer Renesas Electronics America
Catalog RF Switches
Description VFQFPN 4.00X4.00X0.80 MM, 0.50MM / RF Switch IC Cellular SP4T 50Ohm 24-VFQFPN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
RF Type Cellular
Topology Absorptive
Circuit SP4T
Frequency Range 50MHz ~ 8GHz
Isolation 35.7dB
Insertion Loss 1.8dB
Test Frequency 8GHz
IIP3 60dBm
Impedance 50Ohm
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-VFQFPN (4x4)
Base Product Number F2914
Other Names 800-F2914NBGK8TR
Standard Package 2,500
REACH Status REACH Unaffected
Win Source Part Number 1235876-F2914NBGK8
Ultra Librarian 3D Model Ultra Librarian F2914NBGK8 CAD Model

Description

The 1235876-F2914NBGK8 is an RF switch designed for cellular applications.

  • Frequency Range: 50MHz to 8GHz
  • Test Frequency: 8GHz
  • Circuit Topology: SP4T
  • Impedance: 50 Ohms
  • Package: Tape and reel
  • Standard Packages: 2,500
  • Insertion Loss: 1.8dB
  • Isolation: 35.7dB
  • Package: 24-WFQFN exposed pad
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5748 $57.4488
13+ $7.8562 $102.1306
20+ $7.6107 $152.2140
28+ $7.3652 $206.2256
36+ $7.1197 $256.3092
47+ $6.3832 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess