EN
  • EN
  • DE

D6417709SF100B

Part No D6417709SF100B
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP  /  SH-3 series Microcontroller IC 32-Bit Single-Core 100MHz ROMless 208-LQFP (28x28)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Series SuperH® SH7700
Package Tray
Product Status Obsolete
Core Processor SH-3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, FIFO, IrDA, SCI, SmartCard
Peripherals DMA, POR, WDT
Number of I/O 96
Program Memory Type ROMless
RAM Size 16K x 8
Supply Voltage - Operating 1.55V ~ 1.95V
Data Converters A/D 8x10b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
RoHS Status Not applicable
ECCN 3A991A2
HTSUS 0000.00.0000
Other Names 2156-D6417709SF100B-RE,RENRNSD6417709SF100B
Standard Package 1
Win Source Part Number 1039657-D6417709SF100B
Ultra Librarian 3D Model Ultra Librarian D6417709SF100B CAD Model

Description

The Renesas Electronics America D6417709SF100B is a SuperH® SH7700 series microcontroller with a 32-bit single-core core processor.

  • Core Processor: 32-bit single-core
  • Maximum Speed: 100MHz
  • RAM Size: 16K x 8
  • Connectivity: EBI/EMI, FIFO, IrDA, SCI, and SmartCard
  • Peripherals: DMA, POR, and WDT
  • Status: Obsolete
  • Program Memory Size: N/A
  • EEPROM Size: N/A
  • Temperature Range: -20°C to 75°C
  • Operating Supply Voltage: 1.55V to 1.95V
  • RoHS: Not applicable

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess