EN
  • EN
  • DE

PAP1300QC

Part No PAP1300QC
Manufacturer Pixart Imaging Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833381-PAP1300QC
Ultra Librarian 3D Model Ultra Librarian PAP1300QC CAD Model

Description

The PAP1300QC is a high-performance image sensor designed by Pixart Imaging Inc., primarily for use in optical tracking applications. This sensor is engineered for high resolution and accuracy, making it suitable for advanced optical input devices. Its key features include precise tracking capabilities and low power consumption, making it a competitive solution for a range of products.

Applications:

  • Optical Mice
  • Trackballs
  • Gaming Mice
  • Presentation Devices
  • 3D Scanners (limited applications)

Features:

  • High Resolution: Delivers precise and accurate tracking of movement.
  • High Frame Rate: Ensures smooth and responsive cursor control.
  • Low Power Consumption: Maximizes battery life in wireless applications.
  • Advanced Surface Tracking: Enables reliable operation on a variety of surfaces.
  • Integrated Oscillator: Simplifies design and reduces external component requirements.
  • Motion Detection: Accurately detects and translates physical movement into digital signals.
  • Compact Package: Facilitates easy integration into various product designs.

Benefits:

  • Precise Cursor Control: Allows for accurate and smooth navigation and selection.
  • Versatile Surface Compatibility: Operates effectively on diverse surfaces, enhancing usability.
  • Extended Battery Life: Optimizes power usage, increasing the lifespan of portable devices.
  • Simplified Design: Reduces the complexity of product development, accelerating time to market.
  • Compact Integration: Enables the creation of smaller and more streamlined devices.

The PAP1300QC image sensor provides a robust and efficient solution for optical tracking needs. Its design caters specifically to applications that require high precision and responsiveness. With its high resolution, frame rate, and surface tracking capabilities, the PAP1300QC ensures optimal performance in a variety of operating conditions. Furthermore, its low power consumption and integrated components make it an attractive option for manufacturers seeking to create competitive and energy-efficient products in the optical input device market.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess