EN
  • EN
  • DE

NC7SZ17SP6X

Part No NC7SZ17SP6X
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832363-NC7SZ17SP6X
Ultra Librarian 3D Model Ultra Librarian NC7SZ17SP6X CAD Model

Description

The NC7SZ17SP6X is a single Schmitt-trigger buffer from Fairchild Semiconductor/ON Semiconductor, designed for a wide range of applications requiring signal buffering, level shifting, or signal conditioning. This tiny logic gate provides a non-inverting buffer function with Schmitt-trigger action at the input, improving noise immunity and signal integrity. It is part of the TinyLogic series, offering ultra-small packaging and low power consumption, making it ideal for portable and space-constrained applications.

Applications

  • Mobile phones and other portable devices: Used for signal buffering and conditioning in low-power applications.
  • Digital systems: Employed as a buffer to drive high capacitive loads and improve signal timing.
  • Level shifting: Used to interface between different voltage levels in mixed-voltage systems.
  • Signal conditioning: Used to clean up noisy signals and improve signal integrity.
  • Consumer electronics: Utilized in various consumer products for signal buffering and level translation.

Features

  • Single Schmitt-trigger buffer: Provides a non-inverting buffer function with Schmitt-trigger inputs.
  • Schmitt-trigger inputs: Improves noise immunity and signal integrity.
  • Wide operating voltage range: Operates from 1.65V to 5.5V.
  • Low power consumption: Ideal for battery-powered applications.
  • Ultra-small package: Available in a space-saving 6-lead MicroPak package.
  • High-speed operation: Offers fast propagation delays for high-performance applications.
  • ESD protection: Provides robust protection against electrostatic discharge.

Benefits

  • Improved noise immunity: The Schmitt-trigger inputs provide excellent noise margin, ensuring reliable operation in noisy environments.
  • Enhanced signal integrity: Buffering the signal reduces loading effects and improves signal quality.
  • Reduced power consumption: Low quiescent current minimizes power dissipation in battery-powered applications.
  • Space-saving design: The ultra-small package allows for compact designs.
  • Wide operating voltage range: Compatible with a wide range of voltage levels, simplifying system design.
  • Simplified system design: Offers a simple and easy-to-use solution for signal buffering and level shifting.

Additional Details

The NC7SZ17SP6X features a typical propagation delay of around 4 ns at 5V. It is available in a 6-lead MicroPak package. The device operates over a temperature range of -40°C to +85°C. The input hysteresis of the Schmitt trigger ensures clean switching, even with slow-changing or noisy input signals. This device is commonly used in applications where space is at a premium and low power consumption is critical.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess