The BCR5AM-12LA is a silicon controlled rectifier (SCR) manufactured by Renesas Electronics America. SCRs are semiconductor devices that act as electronic switches, managing high-power circuits using a small gate current. They are widely utilized where dependable switching is necessary.
Applications
- Motor control
- Lighting control systems
- Temperature regulation
- Voltage regulation
- Solid-state relays
Features
- Repetitive peak off-state voltage: 600V
- On-state current: 5A
- Gate trigger current: 30μA
- High surge current capacity
- Sensitive gate
Benefits
- Efficient power management
- Reliable switching action
- Compact footprint
- Extended operational life
- Energy-efficient operation
Additional Details
The BCR5AM-12LA SCR offers reliable power control with a high surge current capability, protecting against sudden current spikes. Its 600V repetitive peak off-state voltage ensures compatibility with typical AC line voltages. The device is designed for applications requiring precise and efficient switching. Its gate trigger current allows for direct control from logic-level signals. The small size allows for design flexibility. Proper thermal management is essential to maintain device performance and reliability. The BCR5AM-12LA is available in a TO-92 package.