The 74HC14D(BJ) is a Hex Schmitt-Trigger Inverter from the Toshiba Semiconductor and Storage 74HC (High-Speed CMOS) logic family. It contains six independent inverters, each with Schmitt-trigger inputs. Schmitt-trigger inputs provide hysteresis, which improves noise immunity and prevents oscillation when the input signal changes slowly. This device is commonly used in applications requiring signal conditioning, pulse shaping, and noise reduction.
Applications
- Signal conditioning
- Pulse shaping
- Noise reduction
- Oscillators
- Waveform generators
Features
- Hex inverter: Contains six independent inverters in a single package.
- Schmitt-trigger inputs: Provides hysteresis for improved noise immunity.
- High-Speed CMOS (HC) technology: Provides a balance between speed and low power consumption.
- High-speed operation: Offers improved propagation delay compared to standard CMOS.
- Low power consumption: Reduces overall system power requirements.
- Wide operating voltage range: Typically operates from 2V to 6V.
Benefits
- Improved noise immunity: Schmitt-trigger inputs reduce susceptibility to noise.
- Simplified circuit design: Integrates six inverters into one package, reducing component count and board space.
- Improved system performance: HC technology offers higher speed and lower power consumption compared to standard CMOS.
- Energy efficient: Lower power dissipation contributes to overall energy savings in the system.
- Versatile: Suitable for various signal conditioning and pulse shaping applications.
Additional Details
The 74HC14D(BJ) is typically available in a small outline integrated circuit (SOIC) package. Each inverter inverts the input signal, producing a low (logic 0) output when the input is high (logic 1) and vice versa. The Schmitt-trigger inputs provide different threshold voltages for rising and falling input signals, creating hysteresis. This hysteresis prevents the output from oscillating when the input signal is slowly changing or noisy. Consult the Toshiba Semiconductor and Storage datasheet for detailed electrical characteristics, timing specifications, and package dimensions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device can be used in conjunction with other logic gates to implement more complex logic functions. Ensure that the input signal levels are within the specified operating voltage range to prevent damage to the device.