The BCR3AS-12A is a silicon controlled rectifier (SCR) manufactured by Renesas Electronics America. SCRs are semiconductor devices that function as high-speed switches, controlling high-power circuits with small gate currents. They are commonly used in various applications requiring efficient and reliable switching.
Applications
- Phase control applications
- Lighting control
- Motor control
- Voltage regulation
- Solid-state relays
Features
- High surge current capability
- Repetitive peak off-state voltage: 600V
- On-state current: 3A
- Gate trigger current: 30μA
- Low on-state voltage drop
- High dv/dt capability
Benefits
- Efficient power control
- Reliable switching performance
- Compact size
- Long operational life
- Reduced energy consumption
Additional Details
The BCR3AS-12A is designed for applications requiring precise control of AC power. Its high surge current capability makes it suitable for demanding loads. Its compact size allows for integration into a variety of circuit designs. The device's gate trigger current ensures sensitivity to control signals. Furthermore, it helps in reducing power loss and heat dissipation due to its low on-state voltage drop. Proper heat sinking may be required depending on the specific application and operating conditions. It's available in a TO-92 package.