EN
  • EN
  • DE

BCR1AM-8P-TB#BD0

Part No BCR1AM-8P-TB#BD0
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Description 400V-1A-Triac Low Power Use
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Win Source Part Number 966941-BCR1AM-8P-TB#BD0
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR1AM-8P-TB#BD0 CAD Model

Description

The BCR1AM-8P-TB#BD0 is a triac manufactured by Renesas Electronics America. It's used for AC power control, specifically for switching and regulating AC loads such as lights, motors, and heaters.

Applications

  • Light dimmers
  • Fan speed controllers
  • Heater controls
  • Solid-state relays (SSRs)
  • General AC power switching

Features

  • High blocking voltage
  • Low on-state voltage drop
  • High surge current capability
  • Sensitive gate triggering
  • Compact package

Benefits

  • Enables efficient and precise control of AC power
  • Reduces power loss and heat generation
  • Withstands transient current surges without damage
  • Easy to trigger with low current signals
  • Suitable for space-constrained applications

Additional Details

The BCR1AM-8P-TB#BD0 is designed for use with standard AC line voltages and is capable of switching substantial current loads. The '8P' likely refers to a voltage rating or current capacity, and the 'TB' likely refers to the package type, possibly a through-hole package. The #BD0 suffix might denote a specific production batch or characteristic. Triacs are three-terminal semiconductor devices that act like two SCRs (Silicon Controlled Rectifiers) connected in inverse parallel, allowing them to control AC current in both directions. It's important to use a suitable heat sink when operating the triac at higher currents to prevent overheating. When designing a circuit with this component, refer to the Renesas datasheet for precise specifications, including voltage ratings, current limits, gate trigger characteristics, and thermal resistance. Proper snubbing circuits are usually required to prevent false triggering caused by voltage transients. It provides reliable performance in a range of AC power control applications.

Triacs are often used in conjunction with microcontrollers for precise control of AC loads. They offer an advantage over mechanical relays by providing faster switching speeds and longer lifetimes. Consideration should be given to the dv/dt rating of the triac to ensure reliable operation. The sensitive gate triggering allows for direct control from low-voltage logic circuits, simplifying design. It's a cost-effective and efficient solution for controlling AC power in various applications.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess