EN
  • EN
  • DE

953009AGLFT

Part No 953009AGLFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993796-953009AGLFT
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 953009AGLFT CAD Model

Description

The Renesas 953009AGLFT is a high-performance clock buffer designed for various applications requiring precise clock signal distribution. This device is commonly used to distribute clock signals in networking, computing, and communication systems.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices requiring precise clock signal distribution.
  • Computing Systems: Servers, workstations, and desktop computers needing reliable clock signals for various components.
  • Telecommunications: Base stations, repeaters, and other telecom infrastructure equipment.
  • Industrial Automation: Control systems, PLCs, and other industrial devices requiring accurate timing.
  • Consumer Electronics: High-end audio and video equipment needing low-jitter clock signals.

Features:

  • Low Jitter: Provides clean and stable clock signals with minimal jitter.
  • Multiple Outputs: Distributes the clock signal to multiple destinations simultaneously.
  • High Fanout: Capable of driving multiple loads without significant signal degradation.
  • Wide Frequency Range: Supports a broad range of clock frequencies for versatile application.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Improved System Performance: Clean clock signals enhance the overall performance and stability of the system.
  • Reduced Timing Errors: Low jitter minimizes timing errors and improves data integrity.
  • Simplified Design: Multiple outputs and high fanout reduce the need for additional clock distribution components.
  • Energy Efficiency: Low power consumption contributes to lower operating costs and reduced heat dissipation.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and flexible configuration.

Additional Details:

The Renesas 953009AGLFT clock buffer is designed to meet industry standards for performance and reliability. It typically supports various clock signal formats, such as LVCMOS, LVDS, or HCSL, depending on the specific configuration. The device is also available in different package options to accommodate various board layout requirements. Proper termination and impedance matching techniques should be used to ensure optimal signal integrity and performance. Detailed specifications and application notes are available from Renesas to assist with design and implementation.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess