EN
  • EN
  • DE

MOC3052S-TA1-V

Part No MOC3052S-TA1-V
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Phototriac, 600VDRM, IFT=10MA, Nzc Rohsconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968974-MOC3052S-TA1-V
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3052S-TA1-V CAD Model

Description

The MOC3052S-TA1-V is a triac driver optocoupler manufactured by Lite-On Inc. This device is designed to interface low-voltage logic circuits with high-voltage AC loads, providing electrical isolation between the control circuit and the load. It is commonly used in applications requiring AC power control, such as solid-state relays and industrial automation systems.

Applications:

  • Solid-State Relays (SSRs): Used as a trigger for triacs in SSRs to switch AC loads.
  • Industrial Automation: Provides isolated control of AC motors, heaters, and other industrial equipment.
  • Lighting Control: Employed in dimming circuits and other lighting control applications.
  • Solenoid Control: Used to drive AC solenoids in various industrial and consumer applications.
  • Motor Control: Provides isolated control of small AC motors.

Features:

  • Zero-Crossing Detection: Reduces switching noise and improves load life by switching at the zero-crossing point of the AC voltage.
  • High Isolation Voltage: Provides electrical isolation between the input and output circuits.
  • High Blocking Voltage: Capable of withstanding high AC voltages.
  • UL Recognized: Meets safety standards for electrical insulation.
  • Surface Mount Package: Allows for automated assembly and compact design.

Benefits:

  • Improved Noise Immunity: Zero-crossing detection minimizes electrical noise generated during switching.
  • Enhanced Safety: High isolation voltage protects control circuits from high-voltage hazards.
  • Extended Load Life: Zero-crossing switching reduces stress on the load, extending its lifespan.
  • Compact Design: Surface mount package saves board space and allows for high-density designs.
  • Simplified Circuit Design: Simplifies the interface between low-voltage control circuits and high-voltage AC loads.

The MOC3052S-TA1-V features a zero-crossing triac driver output and a high isolation voltage. The 'S' designation indicates surface mount packaging, and 'TA1' may denote specific tape and reel packaging for automated assembly. The '-V' at the end may indicate compliance with specific industry standards or certifications. Its key specifications include a peak blocking voltage suitable for standard AC line voltages and a typical trigger current that can be easily driven by standard logic gates.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3417 $51.2550
360+ $0.2804 $100.9440
555+ $0.2716 $150.7380
765+ $0.2628 $201.0420
985+ $0.2541 $250.2885
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess