EN
  • EN
  • DE

8T49N287A-044NLGI

Part No 8T49N287A-044NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description PLL Frequency Translator Dual 0.008MHz to 1000MHz 56-Pin VFQFN Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021954-8T49N287A-044NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8T49N287A-044NLGI CAD Model

Description

The 8T49N287A-044NLGI is a highly integrated clock generator from Renesas Electronics America, tailored for applications requiring precise timing and synchronization. This device is engineered to deliver low-jitter clock signals, ensuring reliable operation in demanding environments such as data centers and communication infrastructure.

Applications

  • Data Center Equipment
  • Telecommunications Infrastructure
  • High-Speed Networking Devices
  • Industrial Automation Systems
  • Test and Measurement Instruments

Features

  • Ultra-Low Jitter: Minimizes timing inaccuracies in high-speed serial links.
  • Multiple PLLs: Offers flexible frequency synthesis and clock generation.
  • Programmable Outputs: Enables customization of output frequencies and signal characteristics.
  • Synchronization Features: Supports precise clock synchronization for distributed systems.
  • Clock Distribution: Facilitates efficient clock signal distribution across the system.
  • Advanced Clock Management: Allows dynamic adjustment of clock parameters.

Benefits

  • Enhanced System Performance: Low jitter clocks improve overall system throughput and reduce errors.
  • Improved Signal Integrity: Clean clock signals contribute to better signal integrity in high-speed interfaces.
  • Simplified Design: Integrated features reduce the need for external clock components.
  • Increased Reliability: Stable clock signals enhance system robustness and dependability.
  • Flexibility and Scalability: Programmable outputs enable adaptation to diverse application needs.

Additional Details

The 8T49N287A-044NLGI utilizes advanced PLL technology to achieve exceptional jitter performance. It typically supports a variety of output formats, including LVPECL, LVDS, and HCSL. Power consumption and specific frequency ranges should be verified against the official Renesas datasheet for this part number.

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Intel
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess