EN
  • EN
  • DE

RGC1/16SC164DTH

Part No RGC1/16SC164DTH
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978180-RGC1/16SC164DTH
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RGC1/16SC164DTH CAD Model

Description

The RGC1/16SC164DTH is a thick film chip resistor manufactured by Kamaya Inc. These resistors are commonly used in a wide variety of electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and televisions.
  • Industrial Equipment: Employed in control systems, sensors, and measurement instruments.
  • Automotive Electronics: Found in engine control units (ECUs), infotainment systems, and safety systems.
  • Medical Devices: Integrated into monitoring equipment, diagnostic tools, and therapeutic devices.
  • Power Supplies: Used for current limiting and voltage division in power supplies and voltage regulators.

Features

  • Resistance Value: 160 kΩ (164 indicates 16 x 10^4 ohms)
  • Power Rating: 1/16W
  • Tolerance: Typically ±5% (check datasheet for exact value)
  • Temperature Coefficient: Generally ±200 ppm/°C (check datasheet for exact value)
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Compact Size: Allows for high-density circuit designs.

Benefits

  • Reliable Performance: Provides stable resistance over a wide range of operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy to Integrate: Simplifies the manufacturing process due to its SMT design.
  • Space-Saving: Enables the creation of smaller and more compact electronic devices.
  • Wide Range of Applications: Suitable for various electronic circuits.

Additional Details

Thick film chip resistors are manufactured by depositing a thick film of resistive material onto a ceramic substrate. The resistance value is determined by the composition and dimensions of the film. The RGC series from Kamaya Inc. is known for its reliability and performance in general-purpose applications. The 'DTH' suffix might indicate specific packaging or testing requirements. Always refer to the datasheet for the complete electrical characteristics, derating curves, and recommended soldering profiles. Surface mount resistors must be handled with care to avoid damage during assembly.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess