EN
  • EN
  • DE

8T49N287A-005NLGI8

Part No 8T49N287A-005NLGI8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Universal Frequency Translator Dual 0.008MHz to 1000MHz 56-Pin VFQFPN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041547-8T49N287A-005NLGI8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8T49N287A-005NLGI8 CAD Model

Description

The 8T49N287A-005NLGI8 is a high-performance FemtoClock NG jitter attenuator and clock synthesizer from Renesas Electronics. This device is designed for demanding applications requiring ultra-low jitter and precise clock generation. It incorporates advanced PLL (Phase-Locked Loop) technology to provide excellent jitter attenuation and frequency synthesis capabilities.

Applications:

  • Networking equipment (routers, switches)
  • Data centers
  • Wireless infrastructure
  • Test and measurement equipment
  • High-speed data communication systems

Features:

  • Ultra-low jitter performance
  • Flexible clock synthesis
  • Multiple independent clock outputs
  • Programmable output frequencies
  • Internal voltage regulators

Benefits:

  • Improved system performance through reduced jitter
  • Simplified clock tree design with integrated functionality
  • Reduced BOM (Bill of Materials) cost
  • Increased system reliability
  • Easy to configure via I2C or SPI interface

Additional Details:

The 8T49N287A-005NLGI8 is a highly integrated device that combines jitter attenuation and clock synthesis in a single chip. It supports a wide range of input and output frequencies, making it suitable for various applications. The device features multiple independent clock outputs, each of which can be programmed to a different frequency. Internal voltage regulators ensure stable operation even with fluctuating supply voltages. The ultra-low jitter performance helps to improve the signal integrity in high-speed data communication systems. The device is typically configured via an I2C or SPI interface, allowing for easy integration into existing systems. Renesas provides software tools and documentation to support the configuration and use of this device. The 8T49N287A-005NLGI8 is housed in a compact package, making it suitable for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environments. Refer to the Renesas datasheet for detailed electrical characteristics, application notes, and recommended layout guidelines. Proper grounding and decoupling techniques are essential to achieve optimal jitter performance.

The 8T49N287A-005NLGI8 offers a comprehensive clock management solution for demanding applications that require low jitter and precise clock generation.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Dell
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Song Chuan Precision Company
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess