EN
  • EN
  • DE

83905AMLF

Part No 83905AMLF
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Clock Fanout buffer 6-OUT 16-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466310-83905AMLF
Manufacturer Renesas Electronics America
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Ratio - Input 1:6
Differential - Input No/No
Input Crystal
Output LVCMOS, LVTTL
Frequency - Max 100MHz
Voltage - Supply 1.6V ~ 3.465V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Grade -
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Ultra Librarian 3D Model Ultra Librarian 83905AMLF CAD Model

Description

The 83905AMLF is a state-of-the-art clock fanout buffer manufactured by Renesas. It comes in a 6-OUT configuration with a 16-Pin SOIC N Tube packaging, making it suitable for precise clock signal distribution in complex electronic systems. This LOGIC IC is explicitly designed to ensure reliability and performance in distributing clock signals across multiple destinations with minimal signal degradation, making it an indispensable component in digital electronics, communication systems, and computation devices. Its design focuses on enhancing system stability and performance by offering a precise and stable clock fanout solution. The compact SOIC packaging ensures easy integration into a wide range of electronic assemblies, catering to the demands of high-performance, space-conscious applications. Renesas, being a leader in semiconductor solutions, guarantees high-quality and reliability with the 83905AMLF, making it a top choice for engineers and designers looking for efficient solutions in clock signal distribution.

You May Also Be Interested in

Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess