EN
  • EN
  • DE

TDA6118JF/N2/S1

Part No TDA6118JF/N2/S1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362170-TDA6118JF/N2/S1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6118JF/N2/S1 CAD Model

Description

The TDA6118JF/N2/S1 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its expertise in creating innovative and reliable solutions for a wide array of electronic applications. This triple video output amplifier is specifically designed to cater to the needs of color television sets and monitors, providing superior video signal amplification.

Key Features

  • Triple Video Amplifier: The device integrates three video amplifiers in one package, making it ideal for RGB or YPbPr video signal processing.
  • High Bandwidth: With a wide bandwidth, the TDA6118JF/N2/S1 ensures sharp and clear video reproduction, capable of supporting high-resolution displays.
  • Low Power Consumption: Designed for efficiency, the amplifier operates with minimal power dissipation, making it suitable for energy-conscious applications.
  • Black Level Stabilization: The amplifier includes internal circuitry for black level stabilization, maintaining consistent video quality across different signal inputs.
  • Adjustable Outputs: Output gains can be adjusted, allowing for fine-tuning of the video signal to match specific display requirements.

Applications

The versatility of the TDA6118JF/N2/S1 makes it an excellent choice for various applications where multiple video signals need amplification. It is commonly used in:

  • Color Televisions
  • Computer Monitors
  • Video Projectors
  • Video Wall Systems

Technical Specifications

Some of the technical specifications of the TDA6118JF/N2/S1 include:

  • Supply Voltage: Typically 8V
  • Package Type: DBS9MPF
  • Operating Temperature Range: -20°C to +70°C
  • Mounting Type: Surface Mount

The TDA6118JF/N2/S1 by NXP Semiconductors is a testament to the company's commitment to providing high-quality components for the video display industry. Its robust design, combined with its advanced features, ensures that it can meet the stringent requirements of modern video applications.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess