EN
  • EN
  • DE

74LV541ATELL-E

Part No 74LV541ATELL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -16 mA
Lead Free Yes
Logic Function Buffer
Low Level Output Current 16 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Channels 8
Number of Elements 1
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 24 ns
Quiescent Current 20 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1040547-74LV541ATELL-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV541ATELL-E CAD Model

Description

The Renesas 74LV541ATELL-E is an octal buffer/line driver with 3-state outputs. This device is part of the 74LV series, known for its low-voltage operation and high-speed performance. The '541' designates an octal buffer with non-inverting outputs and three-state capability, making it suitable for isolating sections of a circuit or driving heavily loaded lines.

Applications

  • Memory interfacing
  • Address and data bus buffering
  • Line driving
  • Data isolation
  • General-purpose logic applications

Features

  • Octal Buffer: Eight independent buffer channels.
  • Non-Inverting Outputs: Outputs are the same logic level as the inputs.
  • 3-State Outputs: Allows outputs to be high, low, or high-impedance for bus isolation.
  • Low-Voltage Operation: Operates from a 2.0V to 5.5V supply.
  • High-Speed Performance: Fast propagation delays for efficient data transfer.

Benefits

  • Improved System Performance: Enables high-speed data transfer and efficient memory access.
  • Enhanced Signal Integrity: Buffers signals to reduce noise and improve signal quality.
  • Flexible Bus Management: Provides isolation for multiple devices sharing a common bus.
  • Reduced Power Consumption: Operates at low voltage for energy-efficient operation.
  • Simplified System Design: Integrates multiple buffering functions into a single device.

Additional Details

The 74LV541ATELL-E is typically available in surface-mount packages such as TSSOP or SOIC. It features a common output enable (OE) pin that controls all eight outputs simultaneously. When OE is high, the outputs are enabled; when OE is low, the outputs are in a high-impedance state. Detailed specifications, including propagation delays, input/output voltage levels, and power consumption, can be found in the Renesas datasheet for this part.

You May Also Be Interested in

Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Dell
Need more? Email Us
Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess