The 74HC373RPEL is an octal transparent latch with 3-state outputs manufactured by Renesas Electronics America. This device is part of the 74HC series of high-speed CMOS logic devices, offering improved performance compared to standard CMOS logic. The 74HC373RPEL features eight D-type latches with individual inputs and a common enable (LE) and output enable (OE) control. When the latch enable (LE) is high, the Q outputs follow the data (D) inputs. When LE transitions low, the data present at the D inputs at that moment is latched. The 3-state outputs are controlled by the output enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state.
Applications
- Data Buffering
- Address Latching in Memory Systems
- I/O Ports
- Microprocessor Systems
- Industrial Control Systems
Features
- Octal Transparent Latch
- 3-State Outputs
- High-Speed CMOS Logic
- Low Power Consumption
- High Noise Immunity
Benefits
- Provides efficient data storage and transfer
- Enables flexible interface with bus-oriented systems
- Reduces power consumption in battery-powered applications
- Enhances system reliability with high noise immunity
- Simplifies system design with its versatile functionality
Technical Specifications
The 74HC373RPEL operates with a supply voltage range of 2V to 6V. It has a typical propagation delay of 10 ns at 5V. The operating temperature range is -40°C to +85°C. The device is available in a TSSOP package. The input and output pins are designed to be compatible with standard CMOS and TTL logic levels. The 3-state outputs allow multiple devices to share a common bus without contention.
The 74HC373RPEL is commonly used in applications where data needs to be temporarily stored or buffered, such as in memory systems, I/O ports, and microprocessor systems. Its high-speed operation and low power consumption make it suitable for a wide range of digital logic applications.