EN
  • EN
  • DE

74HC245RPEL

Part No 74HC245RPEL
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815889-74HC245RPEL
Ultra Librarian 3D Model Ultra Librarian 74HC245RPEL CAD Model

Description

The 74HC245RPEL is an octal bus transceiver with 3-state outputs from Renesas Electronics. It is part of the HC (High-speed CMOS) family, designed for high-speed data transmission in bus-oriented systems. This device enables bidirectional data transfer between two buses or systems, making it suitable for a variety of digital applications.

Applications:

  • Memory Interfacing: Used as a buffer and transceiver for memory access in microprocessor systems.
  • Data Communication: Employed in serial and parallel data communication interfaces for bidirectional data transfer.
  • Peripheral Interfacing: Integrated into peripheral devices to connect to a main system bus.
  • Address Decoding: Utilized in address decoding circuits for selecting memory or peripheral devices.
  • Bus Isolation: Provides isolation between different bus segments to prevent signal conflicts.

Features:

  • Octal Architecture: Provides eight independent channels for parallel data transfer.
  • 3-State Outputs: Allows the outputs to be in a high, low, or high-impedance state, facilitating bus-oriented applications.
  • Bidirectional Data Transfer: Enables data transfer in both directions between two buses.
  • High-Speed Operation: Operates at high speeds, ensuring fast data transmission.
  • Low Power Consumption: Operates with minimal power, making it suitable for battery-powered systems.

Benefits:

  • Efficient Data Transfer: Enables fast and efficient data transfer in bus-oriented systems.
  • Versatile Applications: Suitable for a wide range of digital applications requiring bidirectional data transfer.
  • Easy Integration: TTL compatibility simplifies integration with various logic systems.
  • Efficient Power Usage: Minimizes power consumption, reducing overall system power requirements.
  • Robust Design: Provides reliable performance in demanding operating conditions.

Additional Details:

The 74HC245RPEL operates with a supply voltage of typically 5V. It features a direction control (DIR) input that determines the direction of data transfer. The output enable (OE) input controls the 3-state outputs, allowing for bus isolation. The device is available in a SOIC (Small Outline Integrated Circuit) package, facilitating surface mount assembly. Consult the Renesas datasheet for detailed specifications, including timing characteristics, electrical parameters, and mechanical dimensions.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess