EN
  • EN
  • DE

601M-01ILFT

Part No 601M-01ILFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULT LOW PH/NOISE 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ICS601-01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 800-1811-1, 800-1811-2, 800-1811-6, ICS601M01ILFT, ICS601M-01ILFT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920814-601M-01ILFT
Ultra Librarian 3D Model Ultra Librarian 601M-01ILFT CAD Model

Description

The 601M-01ILFT is a versatile clock generator from Renesas Electronics, designed to provide precise and stable clock signals for a variety of applications. Renesas is a well-known manufacturer in the semiconductor industry, recognized for their high-quality timing solutions. This particular clock generator is engineered to offer low jitter and excellent phase noise performance, making it suitable for use in networking equipment, data centers, and other high-performance systems. Its programmability and flexibility allow designers to tailor the clock signal to meet specific system requirements.

Applications

  • Networking equipment (routers, switches)
  • Data centers and servers
  • Telecommunications infrastructure
  • Industrial control systems
  • Audio and video equipment

Features

  • Low jitter clock generation
  • Excellent phase noise performance
  • Multiple output frequencies
  • Programmable frequency dividers
  • Supports various output formats (LVPECL, LVDS, HCSL)
  • Wide operating frequency range
  • Integrated voltage regulators for stable operation
  • Clock enable/disable control
  • Power-down mode for low power consumption

Benefits

  • Improved System Performance: The low jitter and phase noise characteristics of the 601M-01ILFT ensure cleaner and more stable clock signals, leading to improved overall system performance and reduced bit error rates.
  • Flexibility and Scalability: The programmable dividers and multiple output frequencies provide flexibility in clock signal generation, making it easy to adapt to different application requirements.
  • Reduced BOM Cost: Integrated voltage regulators help reduce the number of external components required, resulting in a lower bill of materials (BOM) cost.
  • Enhanced Reliability: Renesas is known for high-quality and reliable timing solutions, ensuring that the 601M-01ILFT contributes to the overall reliability of the end product.
  • Simplified Design: The device's features and programmability simplify the design process, reducing time-to-market and development costs.

Additional Details

The 601M-01ILFT typically operates from a 3.3V power supply and is available in a variety of package options. Detailed specifications, including frequency ranges, jitter performance, and power consumption, can be found in the device datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8820 $124.3480
21+ $8.6048 $180.7008
28+ $8.3276 $233.1728
36+ $8.0492 $289.7712
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,474 pieces
In Stock: 2,237 pieces Factory Stock: 2,237 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess