EN
  • EN
  • DE

74ALVCH162374

Part No 74ALVCH162374
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage 16-Bit D-Type Flip-Flop with Bushold and 26Ω Series Resistors in Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130931-74ALVCH162374
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162374 CAD Model

Description

The 74ALVCH162374 is a 16-bit D-type flip-flop with 3-state outputs manufactured by Fairchild/ON Semiconductor. This device is designed for high-performance, low-voltage applications, typically used in memory interfacing and data buffering where speed and low power consumption are critical. It is a part of the Advanced Low-Voltage CMOS Hex Inverting Schmitt-Trigger (ALVCH) family, known for its high-speed operation and reduced ground bounce.

Applications:

  • Memory Interfacing: Used as a register to interface with memory systems, providing temporary storage of data.
  • Data Buffering: Employed as a buffer to isolate and protect sensitive data lines.
  • Address Latching: Utilized in address decoding and latching applications.
  • Clocked Data Registers: Found in systems requiring clocked storage and transfer of data.

Features:

  • 16-Bit Configuration: Provides 16 individual D-type flip-flops in a single package.
  • 3-State Outputs: Allows the outputs to be disabled, providing isolation and reducing bus contention.
  • Low Voltage Operation: Operates at low voltages (typically 3.3V), reducing power consumption.
  • High-Speed Operation: Offers fast propagation delays for high-speed data transfer.

Benefits:

  • Efficient Data Handling: 16-bit configuration allows for efficient handling of wide data buses.
  • Reduced Bus Contention: 3-state outputs prevent conflicts on shared data lines.
  • Low Power Consumption: Low-voltage operation minimizes power usage.
  • Improved System Performance: High-speed operation enhances overall system performance.

The 74ALVCH162374 is available in surface-mount packages, such as TSSOP and QFP. Key specifications include propagation delay, supply voltage range, and output drive capability. It is crucial to consult the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines to ensure optimal circuit design and performance.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess