EN
  • EN
  • DE

5P49V5901A602NLGI

Part No 5P49V5901A602NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Programmable PLL Clock Generator Single 1MHz to 350MHz 24-Pin VFQFPN Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1039482-5P49V5901A602NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5P49V5901A602NLGI CAD Model

Description

The 5P49V5901A602NLGI is a high-performance, low-power clock generator manufactured by Renesas Electronics America. This device is part of Renesas' VersaClock 5 series, designed for a wide range of applications requiring precise and flexible clock generation. It offers programmable frequency outputs and various clock management features.

Applications:

  • Networking equipment: Providing clock signals for routers, switches, and other network devices.
  • Data centers: Generating precise clock frequencies for servers and storage systems.
  • Industrial automation: Providing timing signals for PLCs, motor drives, and other industrial control systems.
  • Test and measurement equipment: Generating accurate clock signals for oscilloscopes, signal generators, and other instruments.
  • Consumer electronics: Used in audio/video equipment, set-top boxes, and other consumer devices.

Features:

  • Programmable frequency outputs: Allows for flexible clock generation for various applications.
  • Low power consumption: Minimizes power dissipation in battery-powered and energy-efficient systems.
  • Multiple output clocks: Provides several independent clock signals from a single device.
  • I2C interface: Enables easy programming and configuration of the clock generator.
  • Spread spectrum clocking (SSC): Reduces EMI emissions.

Benefits:

  • Flexible clock generation: Meets the diverse clocking requirements of modern electronic systems.
  • Reduced system cost: Integrates multiple clock functions into a single device.
  • Improved system performance: Provides precise and stable clock signals for reliable operation.
  • Simplified design: Reduces the complexity of clock distribution networks.
  • Lower power consumption: Extends battery life in portable devices and reduces energy costs in other applications.

Additional Details:

The 5P49V5901A602NLGI typically operates from a 1.8V or 3.3V power supply. It features a wide output frequency range, often from kHz up to hundreds of MHz, depending on the specific configuration. The device is available in a compact QFN (Quad Flat No-leads) package. It is often configured using Renesas' ClockMatrix software, which provides a user-friendly interface for programming the clock generator's parameters.

Accurate power supply decoupling and proper layout techniques are crucial to achieve optimal performance and minimize jitter in clock signals generated by this device.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Dell
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess