EN
  • EN
  • DE

VHF160808H5N6ST

Part No VHF160808H5N6ST
Manufacturer Fenghua Electronics
Catalog OEM Parts (T - Z)
Description Fenghua 2020+RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962335-VHF160808H5N6ST
Categories OEM Parts(T-Z)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VHF160808H5N6ST CAD Model

Description

The VHF160808H5N6ST is a high-frequency multilayer ceramic chip inductor manufactured by Fenghua Electronics. These inductors are designed for use in high-frequency circuits where inductance values need to be stable and precise. Fenghua Electronics is a reputable manufacturer of passive components, and their VHF series inductors are known for their performance and reliability.

Applications

  • RF circuits: Used in radio frequency circuits, such as filters, oscillators, and impedance matching networks.
  • Mobile communication devices: Employed in mobile phones, tablets, and other wireless devices.
  • Wireless LAN: Utilized in WLAN modules and routers.
  • Bluetooth modules: Found in Bluetooth devices for impedance matching and filtering.
  • GPS devices: Used in GPS receivers for signal processing and filtering.

Features

  • Multilayer ceramic construction: Provides high Q-factor and stable inductance values.
  • Small size: Allows for high-density mounting on PCBs.
  • High self-resonant frequency: Ensures optimal performance at high frequencies.
  • Tight tolerance: Offers precise inductance values.
  • RoHS compliant: Environmentally friendly and meets RoHS standards.

Benefits

  • High performance: Ensures optimal performance in high-frequency circuits.
  • Stable inductance: Provides consistent inductance values over a wide range of temperatures and operating conditions.
  • Cost-effective: Offers a balance of performance and affordability.
  • Easy to use: Compatible with standard SMT assembly processes.
  • Small form factor: Saves valuable PCB space.

Specifications

The VHF160808H5N6ST typically has an inductance value of 5.6 nH with a tolerance of ±3%. The self-resonant frequency (SRF) is typically in the GHz range, ensuring that the inductor performs well at high frequencies. The Q-factor is typically high, which minimizes losses in the circuit. The DC resistance (DCR) is typically low, which reduces power dissipation. The inductor is designed to operate within a broad temperature range, typically from -55°C to +125°C. The package size is 1608 (0603 in inches), which is a standard size for surface-mount components. The terminations are typically tin-plated, ensuring good solderability.

Fenghua Electronics' VHF160808H5N6ST is a reliable and high-performance inductor designed for various high-frequency applications. Its stable inductance, high Q-factor, and small size make it a suitable choice for modern electronic devices.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4,855+ $0.0103 $50.0065
11,765+ $0.0085 $100.0025
18,295+ $0.0082 $150.0190
25,000+ $0.0080 $200.0000
32,470+ $0.0077 $250.0190
43,480+ $0.0069 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,900 pieces
MOQ: 4855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess