EN
  • EN
  • DE

49FCT3805EQGI8

Part No 49FCT3805EQGI8
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 166MHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer Renesas Electronics America
Series 49FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 49FCT3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IDT49FCT3805EQGI8, IDT49FCT3805EQGI8-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906979-49FCT3805EQGI8
Ultra Librarian 3D Model Ultra Librarian 49FCT3805EQGI8 CAD Model

Description

The 49FCT3805EQGI8 is a high-performance clock buffer/driver from Renesas Electronics America, designed for applications requiring precise clock signal distribution. This device belongs to the Renesas FCT (Fast CMOS Technology) family, known for its low propagation delay and minimal skew. It is typically used to distribute clock signals to multiple destinations within a system, ensuring synchronization and reducing timing-related issues.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to distribute clock signals for high-speed data transmission.
  • Server Systems: Employed in server motherboards to synchronize the operation of multiple processors and memory modules.
  • Telecommunications Infrastructure: Used in base stations and other telecommunications equipment to distribute timing signals for reliable communication.
  • Industrial Automation: Integrated into industrial control systems to synchronize the operation of various components and ensure precise timing.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test equipment to generate and distribute precise timing signals.

Features

  • Low Propagation Delay: Minimizes the delay between input and output signals, ensuring accurate timing.
  • Low Output Skew: Reduces the difference in arrival times of clock signals at different outputs, minimizing timing errors.
  • Multiple Outputs: Provides multiple output channels for distributing clock signals to multiple destinations.
  • High Fanout: Capable of driving a large number of loads without significant signal degradation.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages for compatibility with different systems.
  • Industrial Temperature Range: Operates reliably over an extended temperature range, suitable for industrial applications.

Benefits

  • Improved System Performance: Enhances system performance by ensuring accurate and synchronized clock signal distribution.
  • Reduced Timing Errors: Minimizes timing errors due to low skew and propagation delay.
  • Simplified System Design: Simplifies system design by providing a single device for distributing clock signals to multiple destinations.
  • Increased System Reliability: Improves system reliability by ensuring that all components are synchronized and operating correctly.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and flexible configuration options.
  • Compatibility: Designed to be compatible with various clock signal standards and logic levels.

The 49FCT3805EQGI8 operates within specified voltage and temperature ranges, ensuring compatibility with various system configurations. It is designed to meet industry standards for clock signal distribution, providing reliable and efficient performance in a wide range of applications. The device's package is designed for easy integration into PCB layouts, and its robust construction ensures reliable operation even in harsh environments. Specific data sheet information would detail the exact number of outputs, propagation delay specifications, and other critical performance metrics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3915 $61.4810
33+ $3.6034 $118.9122
50+ $3.4908 $174.5400
69+ $3.3781 $233.0889
89+ $3.2656 $290.6384
119+ $2.9277 $348.3963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess