EN
  • EN
  • DE

475G-02LF

Part No 475G-02LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975166-475G-02LF
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 475G-02LF CAD Model

Description

The 475G-02LF, manufactured by Renesas Electronics America, is a high-performance clock buffer designed to distribute clock signals with minimal skew and jitter. This device is part of Renesas's clock distribution family, known for its reliability and precision in demanding applications.

Applications

  • Networking equipment: Routers, switches, and servers requiring precise clock synchronization.
  • Data centers: Distribution of clock signals across server racks and storage systems.
  • Telecommunications infrastructure: Base stations, telecom switches, and other communication devices.
  • Industrial automation: Synchronization of control systems and machinery.
  • Test and measurement equipment: Signal generators, oscilloscopes, and logic analyzers where clock accuracy is critical.

Features

  • Low additive jitter: Ensures minimal degradation of the clock signal during distribution.
  • High fanout: Capable of driving multiple loads without significant signal degradation.
  • Wide operating frequency range: Accommodates various clock frequencies used in different systems.
  • Low power consumption: Optimizes energy efficiency in power-sensitive applications.
  • Output enable control: Allows for selective enabling/disabling of the clock outputs.
  • Small package size: Facilitates compact board layouts.

Benefits

  • Improved system performance: Precise clock distribution minimizes timing errors and maximizes data throughput.
  • Enhanced signal integrity: Low jitter and skew contribute to cleaner and more reliable signals.
  • Reduced power consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Simplified board design: High fanout and small package size simplify routing and reduce board space requirements.
  • Increased system reliability: Robust design ensures stable operation under varying conditions.

The 475G-02LF typically operates from a 3.3V power supply and supports clock frequencies up to several hundred MHz. Detailed specifications, including propagation delay, output impedance, and input capacitance, can be found in the Renesas datasheet. This device is commonly available in surface-mount packages like TSSOP or QFN, making it easy to integrate into modern PCB designs. Proper termination techniques are recommended to minimize signal reflections and ensure optimal performance. This component is essential for ensuring reliable clock distribution in high-speed digital systems.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess