EN
  • EN
  • DE

3SK296ZQ-TL-E

Part No 3SK296ZQ-TL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon N-Channel Dual Gate MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1128503-3SK296ZQ-TL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK296ZQ-TL-E CAD Model

Description

The 3SK296ZQ-TL-E is a high-frequency, dual-gate MOSFET manufactured by Renesas Electronics America. It is designed for use in RF amplifiers, mixers, and oscillators in VHF and UHF applications. This device features low noise figure and high gain, making it suitable for sensitive receiver front-ends and high-performance communication systems.

Applications:

  • VHF/UHF Amplifiers
  • RF Mixers
  • Oscillators
  • TV Tuners
  • Communication Equipment
  • Satellite Receivers

Features:

  • Dual-Gate MOSFET: Provides excellent gain control and low feedback capacitance.
  • Low Noise Figure: Ensures high sensitivity in receiver applications.
  • High Gain: Amplifies weak signals effectively.
  • High Cutoff Frequency: Enables operation at high frequencies.
  • Small Signal Amplifier: Designed for low-power signal amplification.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: The high gain amplifies signals effectively, improving overall system performance.
  • Stable Operation: The dual-gate structure provides excellent gain control and reduces unwanted oscillations.
  • Compact Design: The surface mount package allows for miniaturization of electronic devices.
  • Enhanced Circuit Performance: The device's characteristics optimize performance in RF amplifier, mixer, and oscillator circuits.

Additional Details:

The 3SK296ZQ-TL-E typically operates with a supply voltage of 5V and features a gate-source voltage rating that should be carefully observed to avoid damage. Its low feedback capacitance contributes to stable amplifier designs. Its specific noise figure and gain characteristics should be verified from the manufacturer's datasheet for accurate design implementation. The package is typically a small outline transistor (SOT) package for surface mount assembly.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess