EN
  • EN
  • DE

2SK975TZ-EQ

Part No 2SK975TZ-EQ
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815531-2SK975TZ-EQ
Ultra Librarian 3D Model Ultra Librarian 2SK975TZ-EQ CAD Model

Description

The 2SK975TZ-EQ is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. This MOSFET is designed for high-speed switching applications, offering low on-resistance and fast switching times, which are critical for efficient power management and control in various electronic systems.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for power regulation in portable devices and industrial equipment.
  • Power Supplies: Employed in switching power supplies for computers, servers, and other electronic devices to improve efficiency and reduce heat dissipation.
  • Motor Control Circuits: Utilized in motor control applications for controlling the speed and torque of DC motors.
  • Load Switching: Integrated into load switching circuits for managing power distribution and enabling/disabling various loads.
  • LED Lighting: Found in LED lighting systems for controlling the brightness and dimming functions of LEDs.

Features:

  • N-Channel MOSFET: Offers efficient switching performance in N-channel configuration.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize power losses and improve efficiency.
  • Fast Switching Speed: Provides fast switching characteristics for high-frequency operation.
  • Logic Level Gate Drive: Designed for logic-level gate drive, enabling direct interfacing with microcontrollers and other digital circuits.
  • Surface Mount Package: Comes in a surface mount package for easy installation on printed circuit boards.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly.

Benefits:

  • High Efficiency: Reduces power consumption and improves overall system efficiency due to its low on-resistance and fast switching speed.
  • Simplified Circuit Design: Facilitates simpler and more compact circuit designs with its logic-level gate drive and surface mount package.
  • Improved Thermal Performance: Minimizes heat dissipation and improves thermal performance, enhancing system reliability.
  • Enhanced Control: Enables precise control of power delivery in various applications.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details:

The 2SK975TZ-EQ is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). Proper gate drive circuitry is required to control the MOSFET's switching behavior. Appropriate thermal management is essential to ensure the device's longevity and optimal performance. Detailed specifications can be found in the manufacturer's datasheet, including voltage ratings, current ratings, on-resistance, switching characteristics, and thermal resistance. It’s crucial to consult the datasheet for specific design requirements and operating conditions.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess