EN
  • EN
  • DE

LMP90099MH/NOPB

Part No LMP90099MH/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 214.6SPS 28TSSOP / AFE General Purpose 1 ADC 24bit 3.3V/5V 28-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 24
Number of Channels 1
Operating Supply Voltage 2.85 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 779535-LMP90099MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP90099MH/NOPB
Introduction Date July 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP90099MH/NOPB CAD Model

Description

The LMP90099MH/NOPB is a highly integrated, multi-channel, low-power 24-bit sensor A/D converter designed by Texas Instruments. This advanced sensor A/D converter is specifically tailored for the precise and exacting demands of sensor applications in industries such as industrial, medical, and scientific instrumentation.

At the heart of the LMP90099MH/NOPB is its precision 24-bit sigma-delta (ΣΔ) analog-to-digital converter (ADC) which provides a high level of accuracy and noise performance. The device is designed to interface with a variety of sensors such as temperature, pressure, weight, force, and gas sensors, making it an extremely versatile solution for a wide range of applications.

The LMP90099MH/NOPB supports a configurable multi-channel input, enabling connections to multiple sensors. This feature allows for the simultaneous and sequential data acquisition from different sensor types, enhancing the efficiency of the system design and reducing the complexity of the sensor interfacing.

One of the key features of this product is its low power consumption, which is critical for battery-powered and remote sensing applications. This is achieved through a power-saving mode that significantly reduces power consumption when the device is not actively converting signals, thus extending the battery life of the end application.

The device also includes an integrated temperature sensor that provides the ability to perform on-chip temperature measurements, which can be used for temperature compensation of the connected sensors, ensuring high accuracy under varying environmental conditions.

The LMP90099MH/NOPB comes in a compact 28-pin TSSOP package and is specified for operation over the extended industrial temperature range of -40°C to +125°C. Its robust design and reliability make it a preferred choice for engineers looking for a high-performance data acquisition solution.

With its advanced features and high integration, the LMP90099MH/NOPB from Texas Instruments represents a state-of-the-art solution for sophisticated sensor interfacing and data acquisition systems, providing both precision and efficiency in a single chip.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0593 $56.1186
5+ $23.0231 $115.1155
7+ $22.3036 $156.1252
10+ $21.5841 $215.8410
12+ $20.8647 $250.3764
17+ $18.7062 $318.0054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess