EN
  • EN
  • DE

2SK3484-ZK

Part No 2SK3484-ZK
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 751300-2SK3484-ZK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3484-ZK CAD Model

Description

The Renesas 2SK3484-ZK is an N-channel MOSFET designed for switching and amplification applications. Part of Renesas' extensive range of semiconductors, this MOSFET is known for its high performance and reliability in diverse electronic circuits. Engineered for efficient power handling, it is used in numerous applications ranging from power supplies to motor control.

Applications

  • Power Supplies: Used in switching power supplies for efficient voltage regulation.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels.
  • Motor Control Circuits: Incorporated in motor control systems for precise motor operation.
  • Lighting Systems: Utilized in electronic ballasts and LED lighting drivers.

Features

  • N-Channel MOSFET: Facilitates efficient switching with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances overall efficiency.
  • High-Speed Switching: Allows for rapid switching in high-frequency applications.
  • Avalanche Capability: Provides robustness against transient voltage spikes.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat dissipation.
  • Enhanced System Reliability: Ensures stable performance in demanding environments.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Increased Power Density: Delivers more power in a smaller footprint.

Additional Details

The Renesas 2SK3484-ZK is specified with key parameters such as drain-source voltage, gate-source voltage, and continuous drain current. Proper thermal management is crucial to maximize its performance and lifespan. Always refer to the manufacturer’s datasheet for detailed specifications and application guidelines before implementation.

This MOSFET is designed to meet the rigorous demands of modern electronic applications, providing a balance of efficiency, reliability, and performance. Its versatility makes it a suitable choice for a variety of power management and control systems.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess