EN
  • EN
  • DE

2SK3000ZY

Part No 2SK3000ZY
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 40V 1A 3-Pin MPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159758-2SK3000ZY
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3000
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SK3000ZY CAD Model

Description


Product Overview

The 2SK3000ZY is a premium MOSFET designed to deliver optimal power efficiency and performance in demanding electronic applications. Notable for its exceptional durability and operational stability, the 2SK3000ZY meets the strident needs of contemporary circuitry design.

Key Features and Benefits

  • Enhanced Durability: Combines high-grade materials and advanced engineering to extend the life cycle even under severe conditions.
  • Optimized Efficiency: Offers low on-resistance for better performance in energy-sensitive applications.
  • Reliable Thermal Performance: Designed to handle heat effectively, reducing risks associated with thermal overload.
  • Wide Application Range: Its versatility supports various technological advancements in both analog and digital circuits.

Applications and Projects

The 2SK3000ZY is ideal for:

  • Smart Grid Technologies: Utilized in advanced power grid systems for improved efficiency and management.
  • Robotic Systems: Assists in precision movement and control of robotic components.
  • High-Performance Computing: Applied in systems requiring robust data processing and simulation tasks.
  • Portable Electronics: Extends battery life and enhances device performance through efficient power consumption.

Additional Information

With the 2SK3000ZY, developers and engineers receive a well-rounded solution for high-demand power scenarios. Designed with cutting-edge technology, it accommodates advancements in semiconductor trends, providing an effective pathway to optimize power management. Its thermal management and robust material composition ensure this MOSFET delivers consistent performance over time, reducing total cost of ownership. Adopting the 2SK3000ZY in your applications promotes both efficiency and reliability, making it an essential element for projects focused on sustainability and innovation in electronics. By selecting the 2SK3000ZY, you guarantee a commitment to excellence in electronic component integration, fostering the advancement of contemporary device ecosystems.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0527 $58.0013
47+ $2.5052 $117.7444
72+ $2.4267 $174.7224
99+ $2.3481 $232.4619
128+ $2.2696 $290.5088
171+ $2.0351 $348.0021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess