EN
  • EN
  • DE

2SK2925L-E

Part No 2SK2925L-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon N Channel MOS FET High Speed Power Switching / Trans MOSFET N-CH Si 60V 10A 3-Pin(3+Tab) DPAK(L)-(2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159706-2SK2925L-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK2925(L)
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK2925L-E CAD Model

Description

2SK2925L-E N-Channel MOSFET - Detailed Description

The 2SK2925L-E is a versatile N-channel MOSFET that excels in applications demanding high efficiency and reliability. Its sophisticated design caters to advanced electronic devices, ensuring both performance and cost-effectiveness.

Features and Benefits

  • Enhanced Current Handling: Equipped to manage significant currents, this MOSFET ensures reliability in high-power applications.
  • Low On-Resistance: Delivers reduced loss and better efficiency, promoting longer battery life in portable devices.
  • Quick Switching Capabilities: Improves the efficiency of digital circuits by providing rapid transition between states.
  • Temperature Resilience: With excellent thermal management, ensuring consistent operations under extreme conditions.

Applications and Projects

  • High-Frequency Power Converters: Ideal for applications requiring fast switching and high efficiency.
  • Consumer Electronics: Powers televisions, set-top boxes, and other high-demand home electronics efficiently.
  • Data Centers: Contributes to the efficient power management of servers and related infrastructure.
  • Telecommunications: Enhances power handling in systems requiring stable transmission and reception.
  • Gaming Consoles: Works behind the scenes ensuring power efficiency without compromising performance.

Additional Details

The 2SK2925L-E stands out for its high current handling abilities combined with low power dissipation, making it an integral part of any electronic component library. Engineers can leverage this MOSFET to innovate within demanding environments, tapping into its ability to handle significant electrical loads while maintaining energy efficiency. Its design ensures that it can be easily integrated into a plethora of systems with minimal adjustments or redesigns, further underscoring its utility and effectiveness in advanced electronic solutions.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess