EN
  • EN
  • DE

2SK2040-Z-E1

Part No 2SK2040-Z-E1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159260-2SK2040-Z-E1
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2040
Introduction Date March 03, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2040-Z-E1 CAD Model

Description

2SK2040-Z-E1 MOSFET Transistor

The 2SK2040-Z-E1 is a versatile N-channel MOSFET transistor, characterized by efficient performance and robust construction, making it an ideal choice for designers and engineers working on various electronic projects. While its manufacturer name is not specified, its specifications and features offer reliability and effectiveness.

Applications

  • Switching power supply systems
  • DC-DC converters
  • Motor control circuits
  • Battery power management systems
  • High-speed and low-voltage switching applications

Features and Benefits

  • High Efficiency: Designed to ensure minimal power loss and maximum energy efficiency, which is critical in power-sensitive applications.
  • Low On-Resistance: The low R<sub>DS(on) ensures that the MOSFET can handle substantial currents with minimal loss, aiding in thermal management and system effectiveness.
  • Fast Switching Speed: The 2SK2040-Z-E1's fast switching capabilities enhance performance in high-frequency systems, ensuring quick transitions and minimal delay.
  • Robust Design: Built to handle harsh environments and varying temperature conditions, ensuring longevity and reliability in operational contexts.
  • Compact Package: Its compact packaging allows for ease of integration into densely populated PCBs and design flexibility.

Additional Details

Engineers and designers appreciate the 2SK2040-Z-E1 for its balance of performance, cost-effectiveness, and reliability. When employed within its specifications, this MOSFET aids in optimizing circuit efficiency and extending the lifecycle of electronics it's incorporated into. Its role in switching applications, paired with its durable design, renders it an invaluable component in modern electronics.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess