EN
  • EN
  • DE

2SJ605-Z-E1-AZ

Part No 2SJ605-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 65A 3-Pin(2+Tab) D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158795-2SJ605-Z-E1-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ605
Introduction Date May 17, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ605-Z-E1-AZ CAD Model

Description

The 2SJ605-Z-E1-AZ is a high-quality P-channel MOSFET designed for various electronic applications, delivering reliable performance and efficiency in power management tasks. This MOSFET is ideal for designers seeking a compact yet effective solution to optimize circuit designs.

Applications

  • Switching voltage regulators
  • DC-DC converters
  • Battery-powered devices
  • Load switch circuits
  • Motor control systems

Features and Benefits

  • Low On-Resistance: The 2SJ605-Z-E1-AZ offers low on-resistance, minimizing power loss and heat generation, thereby enhancing energy efficiency.
  • High-Speed Switching: This MOSFET is capable of operating at high switching speeds, which is crucial for applications needing rapid on-off cycling.
  • Rugged Construction: Built with robustness in mind, it can handle high currents and voltages, making it suitable for demanding applications.
  • Compact Package: Designed in a space-saving package, it supports compact board designs, crucial for modern, space-constrained applications.
  • Temperature Stability: Offers excellent performance consistency over a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Additional Details

The 2SJ605-Z-E1-AZ P-channel MOSFET is engineered to provide a cost-effective solution without compromising performance. With its impressive electrical characteristics and broad operational range, it's a fitting choice for energy-efficient applications. This MOSFET is widely used in consumer electronics, automotive systems, and industrial controls, highlighting its versatility and adaptability to various electrical environments. Moreover, its high-speed switching capability makes it a perfect match for dynamic loads such as motors and other inductive devices.

You May Also Be Interested in

Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8260 $50.8680
44+ $2.3188 $102.0272
67+ $2.2464 $150.5088
93+ $2.1739 $202.1727
119+ $2.1014 $250.0666
160+ $1.8840 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess