EN
  • EN
  • DE

2SJ527STR-E

Part No 2SJ527STR-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158704-2SJ527STR-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ527STR
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SJ527STR-E CAD Model

Description

Product Overview

The 2SJ527STR-E is an upgraded variant of the renowned 2SJ527STR series, characterized by its tailored enhancements for optimized electronic circuit performance. It is crafted to support engineers and developers in building systems that demand precision and consistency in power management and switching applications.

Features and Benefits

  • High Power Efficiency: Lower energy utilization rate helps achieve optimal electrical output and battery conservation.
  • Enhanced Switching Capabilities: Quick turn-on and turn-off features accommodate modern timing demands efficiently.
  • Durable Construction: Designed to withstand adverse environmental influences, ensuring reliability.
  • Streamlined Architecture: Facilitates ease of integration into various tech setups, minimizing engineering overhead.

Applications and Projects

  • Solar Power Systems: Manages and regulates power flow in photovoltaic arrays effectively.
  • Advanced Robotics: Essential for precise movement control and power distribution.
  • Telecommunications Equipment: Offers stable operation in high performance and bandwidth-hungry applications.
  • Electronic Appliances: Efficiently handles power switching in a range of consumer electronics.

Additional Details

The 2SJ527STR-E advances the performance metrics set by its predecessors by incorporating customer feedback and emerging tech trends into its design. The result is a MOSFET that not only meets but exceeds expectations in critical applications requiring an amalgamation of efficiency and functionality. Whether powering cutting-edge consumer devices or critical infrastructure, the reliable construction, alongside its precise operational characteristics, positions the 2SJ527STR-E as a top-tier choice for professionals focused on both innovation and economy in electronics design.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9438 $61.3470
150+ $0.7745 $116.1750
235+ $0.7502 $176.2970
320+ $0.7260 $232.3200
415+ $0.7018 $291.2470
555+ $0.6292 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess