The 2SJ506STL-E is a P-channel power MOSFET manufactured by Renesas Electronics. This MOSFET is designed for high-speed switching applications and power management circuits.
Applications
- Switching regulators
- DC-DC converters
- Motor control circuits
- Load switch applications
Features
- P-Channel Power MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Avalanche energy rated
Benefits
- High efficiency in switching applications due to low on-resistance.
- Fast switching speeds, enabling high-frequency operation.
- Robustness against voltage spikes due to avalanche energy rating.
- Suitable for power management and control applications.
Additional Details
The 2SJ506STL-E is typically available in a surface mount package (e.g., TO-252 or similar). Key electrical characteristics include a drain-source voltage (VDSS) of -60V, a continuous drain current (ID) of -8A, and an on-resistance (RDS(on)) of typically 0.15 Ohms. It is designed to provide efficient and reliable switching in a variety of power electronics applications. The device is also RoHS compliant.